ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPF3301

Description
RES 3.3K OHM 1% 1/4W 0603
Request a Quote Datasheet
Description
RES 3.3K OHM 1% 1/4W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR03EZPF3301CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF3301CT-ND
Chip Resistor - Surface Mount 846-ESR03EZPF3301CT-ND
RES 3.3K OHM 1% 1/4W 0603

RES 3.3K OHM 1% 1/4W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF3301DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF3301DKR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF3301DKR-ND
RES 3.3K OHM 1% 1/4W 0603

RES 3.3K OHM 1% 1/4W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF3301TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF3301TR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF3301TR-ND
3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - ESR03EZPF3301 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ESR03EZPF3301
Resistors - Chip Resistor - Surface Mount ESR03EZPF3301
RES SMD 3.3K OHM 1% 1/4W 0603

RES SMD 3.3K OHM 1% 1/4W 0603

Supplier's Site
Res, 3.3K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.3K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
42AK4185
Res, 3.3K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm 42AK4185
RES, 3.3K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 3.3K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 846-ESR03EZPF3301CT-ND ESR03EZPF3301 42AK4185
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 3.3K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers