ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPF3300

Description
RES 330 OHM 1% 1/3W 0603
Request a Quote Datasheet
Description
RES 330 OHM 1% 1/3W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR03EZPF3300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF3300DKR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF3300DKR-ND
RES 330 OHM 1% 1/3W 0603

RES 330 OHM 1% 1/3W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF3300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF3300TR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF3300TR-ND
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

330 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF3300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF3300CT-ND
Chip Resistor - Surface Mount 846-ESR03EZPF3300CT-ND
RES 330 OHM 1% 1/3W 0603

RES 330 OHM 1% 1/3W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - ESR03EZPF3300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR03EZPF3300
Chip Resistor - Surface Mount ESR03EZPF3300
RES SMD 330 OHM 1% 1/4W 0603

RES SMD 330 OHM 1% 1/4W 0603

Supplier's Site Datasheet
Res, 330R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
42AK4184
Res, 330R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm 42AK4184
RES, 330R, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 330R, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 846-ESR03EZPF3300DKR-ND ESR03EZPF3300 42AK4184
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 330R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details