ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPF3002

Description
30 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
30 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR03EZPF3002TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF3002TR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF3002TR-ND
30 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF3002CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF3002CT-ND
Chip Resistor - Surface Mount 846-ESR03EZPF3002CT-ND
RES 30K OHM 1% 1/4W 0603

RES 30K OHM 1% 1/4W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF3002DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF3002DKR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF3002DKR-ND
RES 30K OHM 1% 1/4W 0603

RES 30K OHM 1% 1/4W 0603

Buy Now Datasheet
Res, 30K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
42AK4180
Res, 30K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm 42AK4180
RES, 30K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 30K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-ESR03EZPF3002TR-ND 42AK4180
Product Name Chip Resistor - Surface Mount Res, 30K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details