ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPF2702

Description
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM27.0KADDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM27.0KADDKR-ND
Chip Resistor - Surface Mount RHM27.0KADDKR-ND
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM27.0KADCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM27.0KADCT-ND
Chip Resistor - Surface Mount RHM27.0KADCT-ND
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM27.0KADTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM27.0KADTR-ND
Chip Resistor - Surface Mount RHM27.0KADTR-ND
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - ESR03EZPF2702 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR03EZPF2702
Chip Resistor - Surface Mount ESR03EZPF2702
RES SMD 27K OHM 1% 1/4W 0603

RES SMD 27K OHM 1% 1/4W 0603

Supplier's Site Datasheet
Res, 27K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4170 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
42AK4170
Res, 27K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm 42AK4170
RES, 27K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 27K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number RHM27.0KADDKR-ND ESR03EZPF2702 42AK4170
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 27K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details