ROHM Co., Ltd. Chip Resistor - Surface Mount ESR03EZPF2491

Description
RES 2.49K OHM 1% 1/4W 0603
Request a Quote Datasheet
Description
RES 2.49K OHM 1% 1/4W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR03EZPF2491TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF2491TR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF2491TR-ND
RES 2.49K OHM 1% 1/4W 0603

RES 2.49K OHM 1% 1/4W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF2491CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF2491CT-ND
Chip Resistor - Surface Mount 846-ESR03EZPF2491CT-ND
RES 2.49K OHM 1% 1/4W 0603

RES 2.49K OHM 1% 1/4W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF2491DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF2491DKR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF2491DKR-ND
RES 2.49K OHM 1% 1/4W 0603

RES 2.49K OHM 1% 1/4W 0603

Buy Now Datasheet
4W Resistor - 52-ESR03EZPF2491 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
52-ESR03EZPF2491
4W Resistor 52-ESR03EZPF2491
RES 2.49K OHM 1% 1/4W 0603 Product overview: ESR03EZPF2491 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPF2491 can be used for catalog matching and distributor lookup.

RES 2.49K OHM 1% 1/4W 0603 Product overview: ESR03EZPF2491 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPF2491 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ESR03EZPF2491 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR03EZPF2491
Chip Resistor - Surface Mount ESR03EZPF2491
ANTI-SURGE CHIP RESISTORS

ANTI-SURGE CHIP RESISTORS

Supplier's Site Datasheet
250mW 150V ±1% -55℃~+155℃ 2.49kΩ 0603 Chip Resistor - Surface Mount ROHS - 687-ESR03EZPF2491 - Utmel Electronic Limited
Hong Kong, China
250mW 150V ±1% -55℃~+155℃ 2.49kΩ 0603 Chip Resistor - Surface Mount ROHS
687-ESR03EZPF2491
250mW 150V ±1% -55℃~+155℃ 2.49kΩ 0603 Chip Resistor - Surface Mount ROHS 687-ESR03EZPF2491
250mW 150V ±1% -55℃~+155℃ 2.49kΩ 0603 Chip Resistor - Surface Mount ROHS

250mW 150V ±1% -55℃~+155℃ 2.49kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ESR03EZPF2491 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ESR03EZPF2491
Resistors - Chip Resistor - Surface Mount ESR03EZPF2491
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 846-ESR03EZPF2491TR-ND 52-ESR03EZPF2491 ESR03EZPF2491 687-ESR03EZPF2491 ESR03EZPF2491
Product Name Chip Resistor - Surface Mount 4W Resistor Chip Resistor - Surface Mount 250mW 150V ±1% -55℃~+155℃ 2.49kΩ 0603 Chip Resistor - Surface Mount ROHS Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers