240 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 240 OHM 1% 1/4W 0603
RES SMD 240 OHM 1% 1/4W 0603
RES, 240R, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | ESR03EZPF2400-ND | ESR03EZPF2400 | ESR03EZPF2400 | 42AK4163 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 240R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) | 0603 | |
| Resistance Range | 240 ohms | 240 ohms | 240 ohms |