ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPF22R0

Description
RES 22 OHM 1% 1/3W 0603
Request a Quote Datasheet
Description
RES 22 OHM 1% 1/3W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR03EZPF22R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF22R0DKR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF22R0DKR-ND
RES 22 OHM 1% 1/3W 0603

RES 22 OHM 1% 1/3W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF22R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF22R0CT-ND
Chip Resistor - Surface Mount 846-ESR03EZPF22R0CT-ND
RES 22 OHM 1% 1/3W 0603

RES 22 OHM 1% 1/3W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF22R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF22R0TR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF22R0TR-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 22R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4156 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
42AK4156
Res, 22R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm 42AK4156
RES, 22R, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 22R, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ESR03EZPF22R0 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ESR03EZPF22R0
Resistors - Chip Resistor - Surface Mount ESR03EZPF22R0
RES SMD 22 OHM 1% 1/4W 0603

RES SMD 22 OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 846-ESR03EZPF22R0DKR-ND 42AK4156 ESR03EZPF22R0
Product Name Chip Resistor - Surface Mount Res, 22R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers