ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPF2204

Description
2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR03EZPF2204TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF2204TR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF2204TR-ND
2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF2204DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF2204DKR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF2204DKR-ND
RES 2.2M OHM 1% 1/4W 0603

RES 2.2M OHM 1% 1/4W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF2204CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF2204CT-ND
Chip Resistor - Surface Mount 846-ESR03EZPF2204CT-ND
RES 2.2M OHM 1% 1/4W 0603

RES 2.2M OHM 1% 1/4W 0603

Buy Now Datasheet
Surface Mount Resistors - 2630872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2630872
Surface Mount Resistors 2630872
ROHM ESR03EZPF2204

ROHM ESR03EZPF2204

Supplier's Site
Surface Mount Resistors - 2630870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2630870
Surface Mount Resistors 2630870
ROHM ESR03EZPF2204

ROHM ESR03EZPF2204

Supplier's Site
Surface Mount Resistors - 2630872P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2630872P
Surface Mount Resistors 2630872P
ROHM ESR03EZPF2204

ROHM ESR03EZPF2204

Supplier's Site
Res, 2.2M, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.2M, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
42AK4161
Res, 2.2M, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm 42AK4161
RES, 2.2M, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 2.2M, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - ESR03EZPF2204 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR03EZPF2204
Chip Resistor - Surface Mount ESR03EZPF2204
RES SMD 2.2M OHM 1% 1/4W 0603

RES SMD 2.2M OHM 1% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 846-ESR03EZPF2204TR-ND 2630872 42AK4161 ESR03EZPF2204
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 2.2M, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567777P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers