ROHM Semiconductor USA, LLC 4W Resistor ESR03EZPF2203

Description
RES 220K OHM 1% 1/4W 0603 Product overview: ESR03EZPF2203 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPF2203 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 220K OHM 1% 1/4W 0603 Product overview: ESR03EZPF2203 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPF2203 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 52-ESR03EZPF2203 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
52-ESR03EZPF2203
4W Resistor 52-ESR03EZPF2203
RES 220K OHM 1% 1/4W 0603 Product overview: ESR03EZPF2203 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPF2203 can be used for catalog matching and distributor lookup.

RES 220K OHM 1% 1/4W 0603 Product overview: ESR03EZPF2203 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPF2203 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ESR03EZPF2203
871249-ESR03EZPF2203
Chip Resistor - Surface Mount - ESR03EZPF2203 871249-ESR03EZPF2203
Manufacturer: Rohm Semiconductor Win Source Part Number: 871249-ESR03EZPF2203 Series: ESR Operating Temperature Range: -55°C ~ 155°C Features: 220 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM220KADDKR, RHM220KADTR, RHM220KADCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 871249-ESR03EZPF2203
Series: ESR
Operating Temperature Range: -55°C ~ 155°C
Features: 220 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM220KADDKR, RHM220KADTR, RHM220KADCT

Buy Now Datasheet
Surface Mount Resistors - 2630869P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2630869P
Surface Mount Resistors 2630869P
ROHM ESR03EZPF2203

ROHM ESR03EZPF2203

Supplier's Site
Surface Mount Resistors - 2630867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2630867
Surface Mount Resistors 2630867
ROHM ESR03EZPF2203

ROHM ESR03EZPF2203

Supplier's Site
Surface Mount Resistors - 2630869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2630869
Surface Mount Resistors 2630869
ROHM ESR03EZPF2203

ROHM ESR03EZPF2203

Supplier's Site
Chip Resistor - Surface Mount - RHM220KADTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM220KADTR-ND
Chip Resistor - Surface Mount RHM220KADTR-ND
220 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM220KADDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM220KADDKR-ND
Chip Resistor - Surface Mount RHM220KADDKR-ND
220 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM220KADCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM220KADCT-ND
Chip Resistor - Surface Mount RHM220KADCT-ND
220 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 220K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
42AK4160
Res, 220K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm 42AK4160
RES, 220K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 220K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - ESR03EZPF2203 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR03EZPF2203
Chip Resistor - Surface Mount ESR03EZPF2203
RES SMD 220K OHM 1% 1/4W 0603

RES SMD 220K OHM 1% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-ESR03EZPF2203 871249-ESR03EZPF2203 2630869P RHM220KADTR-ND 42AK4160 ESR03EZPF2203
Product Name 4W Resistor Chip Resistor - Surface Mount - ESR03EZPF2203 Surface Mount Resistors Chip Resistor - Surface Mount Res, 220K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Resistance Range 220000 ohms 220000 ohms 220000 ohms
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers