ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPF2200

Description
RES 220 OHM 1% 1/3W 0603
Request a Quote Datasheet
Description
RES 220 OHM 1% 1/3W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR03EZPF2200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF2200CT-ND
Chip Resistor - Surface Mount 846-ESR03EZPF2200CT-ND
RES 220 OHM 1% 1/3W 0603

RES 220 OHM 1% 1/3W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF2200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF2200TR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF2200TR-ND
220 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF2200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF2200DKR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF2200DKR-ND
RES 220 OHM 1% 1/3W 0603

RES 220 OHM 1% 1/3W 0603

Buy Now Datasheet
Res, 220R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
42AK4157
Res, 220R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm 42AK4157
RES, 220R, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 220R, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-ESR03EZPF2200CT-ND 42AK4157
Product Name Chip Resistor - Surface Mount Res, 220R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1623506-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567507P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8454FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers