ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPF2003

Description
RES 200K OHM 1% 1/4W 0603
Request a Quote Datasheet
Description
RES 200K OHM 1% 1/4W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR03EZPF2003CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF2003CT-ND
Chip Resistor - Surface Mount 846-ESR03EZPF2003CT-ND
RES 200K OHM 1% 1/4W 0603

RES 200K OHM 1% 1/4W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF2003TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF2003TR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF2003TR-ND
200 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF2003DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF2003DKR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF2003DKR-ND
RES 200K OHM 1% 1/4W 0603

RES 200K OHM 1% 1/4W 0603

Buy Now Datasheet
RES SMD 200K OHM 1% 1/4W 0603 - 687-ESR03EZPF2003 - Utmel Electronic Limited
Hong Kong, China
RES SMD 200K OHM 1% 1/4W 0603
687-ESR03EZPF2003
RES SMD 200K OHM 1% 1/4W 0603 687-ESR03EZPF2003
RES SMD 200K OHM 1% 1/4W 0603

RES SMD 200K OHM 1% 1/4W 0603

Supplier's Site
Res, 200K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
42AK4155
Res, 200K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm 42AK4155
RES, 200K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 200K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - ESR03EZPF2003 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR03EZPF2003
Chip Resistor - Surface Mount ESR03EZPF2003
RES SMD 200K OHM 1% 1/4W 0603

RES SMD 200K OHM 1% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 846-ESR03EZPF2003CT-ND 687-ESR03EZPF2003 42AK4155 ESR03EZPF2003
Product Name Chip Resistor - Surface Mount RES SMD 200K OHM 1% 1/4W 0603 Res, 200K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details