ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPF2001

Description
RES 2K OHM 1% 1/4W 0603
Request a Quote Datasheet
Description
RES 2K OHM 1% 1/4W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR03EZPF2001CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF2001CT-ND
Chip Resistor - Surface Mount 846-ESR03EZPF2001CT-ND
RES 2K OHM 1% 1/4W 0603

RES 2K OHM 1% 1/4W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF2001TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF2001TR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF2001TR-ND
2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF2001DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF2001DKR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF2001DKR-ND
RES 2K OHM 1% 1/4W 0603

RES 2K OHM 1% 1/4W 0603

Buy Now Datasheet
Res, 2K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
42AK4153
Res, 2K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm 42AK4153
RES, 2K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 2K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-ESR03EZPF2001CT-ND 42AK4153
Product Name Chip Resistor - Surface Mount Res, 2K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details