RES 18.7 OHM 1% 1/3W 0603
RES 18.7 OHM 1% 1/3W 0603
ANTI-SURGE CHIP RESISTORS
ANTI-SURGE CHIP RESISTORS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 846-ESR03EZPF18R7CT-ND | ESR03EZPF18R7 | ESR03EZPF18R7 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) | |
| Resistance Range | 18.7 ohms | 18.7 ohms | 18.7 ohms |