ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPF1802

Description
RES 18K OHM 1% 1/4W 0603
Request a Quote Datasheet
Description
RES 18K OHM 1% 1/4W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR03EZPF1802CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF1802CT-ND
Chip Resistor - Surface Mount 846-ESR03EZPF1802CT-ND
RES 18K OHM 1% 1/4W 0603

RES 18K OHM 1% 1/4W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF1802TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF1802TR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF1802TR-ND
18 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF1802DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF1802DKR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF1802DKR-ND
RES 18K OHM 1% 1/4W 0603

RES 18K OHM 1% 1/4W 0603

Buy Now Datasheet
Res, 18K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
42AK4146
Res, 18K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm 42AK4146
RES, 18K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 18K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ESR03EZPF1802 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ESR03EZPF1802
Resistors - Chip Resistor - Surface Mount ESR03EZPF1802
RES SMD 18K OHM 1% 1/4W 0603

RES SMD 18K OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 846-ESR03EZPF1802CT-ND 42AK4146 ESR03EZPF1802
Product Name Chip Resistor - Surface Mount Res, 18K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1074153P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 39 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details