RES 15K OHM 1% 1/4W 0603 Product overview: ESR03EZPF1502 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPF1502 can be used for catalog matching and distributor lookup.
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 15K OHM 1% 1/4W 0603
RES, 15K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-ESR03EZPF1502 | RHM15.0KADCT-ND | ESR03EZPF1502 | 42AK4137 |
| Product Name | 4W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 15K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | 0603 | |
| Resistance Range | 15000 ohms | 15000 ohms | ||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | |
| Operating DC Voltage | 150 volts |