ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPF1500

Description
RES 150 OHM 1% 1/3W 0603
Request a Quote Datasheet
Description
RES 150 OHM 1% 1/3W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR03EZPF1500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF1500DKR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF1500DKR-ND
RES 150 OHM 1% 1/3W 0603

RES 150 OHM 1% 1/3W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF1500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF1500TR-ND
Chip Resistor - Surface Mount 846-ESR03EZPF1500TR-ND
150 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR03EZPF1500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR03EZPF1500CT-ND
Chip Resistor - Surface Mount 846-ESR03EZPF1500CT-ND
RES 150 OHM 1% 1/3W 0603

RES 150 OHM 1% 1/3W 0603

Buy Now Datasheet
RES SMD 150 OHM 1% 1/4W 0603 - 687-ESR03EZPF1500 - Utmel Electronic Limited
Hong Kong, China
RES SMD 150 OHM 1% 1/4W 0603
687-ESR03EZPF1500
RES SMD 150 OHM 1% 1/4W 0603 687-ESR03EZPF1500
RES SMD 150 OHM 1% 1/4W 0603

RES SMD 150 OHM 1% 1/4W 0603

Supplier's Site
Chip Resistor - Surface Mount - ESR03EZPF1500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR03EZPF1500
Chip Resistor - Surface Mount ESR03EZPF1500
RES SMD 150 OHM 1% 1/4W 0603

RES SMD 150 OHM 1% 1/4W 0603

Supplier's Site Datasheet
Res, 150R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
42AK4135
Res, 150R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm 42AK4135
RES, 150R, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 150R, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 846-ESR03EZPF1500DKR-ND 687-ESR03EZPF1500 ESR03EZPF1500 42AK4135
Product Name Chip Resistor - Surface Mount RES SMD 150 OHM 1% 1/4W 0603 Chip Resistor - Surface Mount Res, 150R, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details