ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR03EZPF1104

Description
1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ESR03EZPF1104-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR03EZPF1104-ND
Chip Resistor - Surface Mount ESR03EZPF1104-ND
1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - ESR03EZPF1104 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR03EZPF1104
Chip Resistor - Surface Mount ESR03EZPF1104
RES SMD 1.1M OHM 1% 1/4W 0603

RES SMD 1.1M OHM 1% 1/4W 0603

Supplier's Site Datasheet
Res, 1.1M, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.1M, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
42AK4127
Res, 1.1M, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm 42AK4127
RES, 1.1M, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 1.1M, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ESR03EZPF1104-ND ESR03EZPF1104 42AK4127
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1.1M, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data