ROHM Semiconductor USA, LLC 10 OHM 4W Resistor ESR03EZPF10R0

Description
RES 10 OHM 1% 1/4W 0603 Product overview: ESR03EZPF10R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPF10R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 10 OHM 1% 1/4W 0603 Product overview: ESR03EZPF10R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPF10R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 OHM 4W Resistor - 52-ESR03EZPF10R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 4W Resistor
52-ESR03EZPF10R0
10 OHM 4W Resistor 52-ESR03EZPF10R0
RES 10 OHM 1% 1/4W 0603 Product overview: ESR03EZPF10R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPF10R0 can be used for catalog matching and distributor lookup.

RES 10 OHM 1% 1/4W 0603 Product overview: ESR03EZPF10R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR03EZPF10R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM10.0ADCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM10.0ADCT-ND
Chip Resistor - Surface Mount RHM10.0ADCT-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM10.0ADTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM10.0ADTR-ND
Chip Resistor - Surface Mount RHM10.0ADTR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM10.0ADDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM10.0ADDKR-ND
Chip Resistor - Surface Mount RHM10.0ADDKR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ESR03EZPF10R0
871248-ESR03EZPF10R0
Chip Resistor - Surface Mount - ESR03EZPF10R0 871248-ESR03EZPF10R0
Manufacturer: Rohm Semiconductor Win Source Part Number: 871248-ESR03EZPF10R0 Series: ESR Operating Temperature Range: -55°C ~ 155°C Features: 10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM10.0ADCT, RHM10.0ADTR, RHM10.0ADDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 871248-ESR03EZPF10R0
Series: ESR
Operating Temperature Range: -55°C ~ 155°C
Features: 10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM10.0ADCT, RHM10.0ADTR, RHM10.0ADDKR

Buy Now Datasheet
Res, 10R, 1%, 0603, Thick Film; Resistor Case Style Rohm - 59AC6933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0603, Thick Film; Resistor Case Style Rohm
59AC6933
Res, 10R, 1%, 0603, Thick Film; Resistor Case Style Rohm 59AC6933
RES, 10R, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:ESR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 10R, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:ESR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ESR03EZPF10R0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR03EZPF10R0
Chip Resistor - Surface Mount ESR03EZPF10R0
RES SMD 10 OHM 1% 1/4W 0603

RES SMD 10 OHM 1% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-ESR03EZPF10R0 RHM10.0ADCT-ND 871248-ESR03EZPF10R0 59AC6933 ESR03EZPF10R0
Product Name 10 OHM 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - ESR03EZPF10R0 Res, 10R, 1%, 0603, Thick Film; Resistor Case Style Rohm Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 0603
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details