ROHM's anti-surge chip resistors employ resistive element uniquely structured having high tolerance to surge with 3kV ESD guarantee. This product is suitable for high-reliability sets and circuits.
ROHM's anti-surge chip resistors employ resistive element uniquely structured having high tolerance to surge with 3kV ESD guarantee. This product is suitable for high-reliability sets and circuits.
RES 0 OHM JUMPER 1/4W 0603
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ESR03EZPF | ESR03EZPF | ESR03EZPF |
| Product Name | Anti-surge Chip Resistors | Anti-surge Chip Resistors | Resistors - Chip Resistor - Surface Mount |
| Category / Application | General Use | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); ESR03 | 0603; 0603 (1608 Metric) |
| Resistance Range | 1 to 1.00E7 ohms | 1 to 1.00E7 ohms | 0.0 ohms |
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 to 200 ±ppm/°C |