RES 41.2K OHM 0.5% 1/4W 0603
RES 41.2K OHM 0.5% 1/4W 0603
RES 41.2K OHM 0.5% 1/4W 0603
ANTI-SURGE CHIP RESISTORS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 846-ESR03EZPD4122TR-ND | ESR03EZPD4122 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |