ROHM Semiconductor USA, LLC 10 OHM 5W Resistor ESR01MZPJ100

Description
RES 10 OHM 5% 1/5W 0402 Product overview: ESR01MZPJ100 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR01MZPJ100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 10 OHM 5% 1/5W 0402 Product overview: ESR01MZPJ100 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR01MZPJ100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 OHM 5W Resistor - 52-ESR01MZPJ100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 5W Resistor
52-ESR01MZPJ100
10 OHM 5W Resistor 52-ESR01MZPJ100
RES 10 OHM 5% 1/5W 0402 Product overview: ESR01MZPJ100 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR01MZPJ100 can be used for catalog matching and distributor lookup.

RES 10 OHM 5% 1/5W 0402 Product overview: ESR01MZPJ100 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ESR01MZPJ100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM1000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1000CT-ND
Chip Resistor - Surface Mount RHM1000CT-ND
10 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1000DKR-ND
Chip Resistor - Surface Mount RHM1000DKR-ND
10 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1000TR-ND
Chip Resistor - Surface Mount RHM1000TR-ND
10 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ESR01MZPJ100
918720-ESR01MZPJ100
Chip Resistor - Surface Mount - ESR01MZPJ100 918720-ESR01MZPJ100
Manufacturer: Rohm Semiconductor Win Source Part Number: 918720-ESR01MZPJ100 Series: ESR Operating Temperature Range: -55°C ~ 155°C Features: 10 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM1000DKR, RHM1000TR, RHM1000CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 918720-ESR01MZPJ100
Series: ESR
Operating Temperature Range: -55°C ~ 155°C
Features: 10 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM1000DKR, RHM1000TR, RHM1000CT

Buy Now Datasheet
RES SMD 10 OHM 5% 1/5W 0402 - 687-ESR01MZPJ100 - Utmel Electronic Limited
Hong Kong, China
RES SMD 10 OHM 5% 1/5W 0402
687-ESR01MZPJ100
RES SMD 10 OHM 5% 1/5W 0402 687-ESR01MZPJ100
RES SMD 10 OHM 5% 1/5W 0402

RES SMD 10 OHM 5% 1/5W 0402

Supplier's Site
Chip Resistor - Surface Mount - ESR01MZPJ100 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ESR01MZPJ100
Chip Resistor - Surface Mount ESR01MZPJ100
RES SMD 10 OHM 5% 1/5W 0402

RES SMD 10 OHM 5% 1/5W 0402

Supplier's Site Datasheet
Res, 10R, 5%, 0402, Thick Film; Resistor Case Style Rohm - 59AC6928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0402, Thick Film; Resistor Case Style Rohm
59AC6928
Res, 10R, 5%, 0402, Thick Film; Resistor Case Style Rohm 59AC6928
RES, 10R, 5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:ESR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 10R, 5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:ESR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-ESR01MZPJ100 RHM1000CT-ND 918720-ESR01MZPJ100 687-ESR01MZPJ100 ESR01MZPJ100 59AC6928
Product Name 10 OHM 5W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - ESR01MZPJ100 RES SMD 10 OHM 5% 1/5W 0402 Chip Resistor - Surface Mount Res, 10R, 5%, 0402, Thick Film; Resistor Case Style Rohm
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers