ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR01MZPF7501

Description
RES 7.5K OHM 1% 1/5W 0402
Request a Quote Datasheet
Description
RES 7.5K OHM 1% 1/5W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR01MZPF7501DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR01MZPF7501DKR-ND
Chip Resistor - Surface Mount 846-ESR01MZPF7501DKR-ND
RES 7.5K OHM 1% 1/5W 0402

RES 7.5K OHM 1% 1/5W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR01MZPF7501CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR01MZPF7501CT-ND
Chip Resistor - Surface Mount 846-ESR01MZPF7501CT-ND
RES 7.5K OHM 1% 1/5W 0402

RES 7.5K OHM 1% 1/5W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR01MZPF7501TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR01MZPF7501TR-ND
Chip Resistor - Surface Mount 846-ESR01MZPF7501TR-ND
7.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES SMD 7.5K OHM 1% 1/5W 0402 - 687-ESR01MZPF7501 - Utmel Electronic Limited
Hong Kong, China
RES SMD 7.5K OHM 1% 1/5W 0402
687-ESR01MZPF7501
RES SMD 7.5K OHM 1% 1/5W 0402 687-ESR01MZPF7501
RES SMD 7.5K OHM 1% 1/5W 0402

RES SMD 7.5K OHM 1% 1/5W 0402

Supplier's Site
Res, 7.5K, 1%, 0.2W, Thick Film, 0402 Rohs Compliant Rohm - 42AK4112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7.5K, 1%, 0.2W, Thick Film, 0402 Rohs Compliant Rohm
42AK4112
Res, 7.5K, 1%, 0.2W, Thick Film, 0402 Rohs Compliant Rohm 42AK4112
RES, 7.5K, 1%, 0.2W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 7.5K, 1%, 0.2W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 846-ESR01MZPF7501DKR-ND 687-ESR01MZPF7501 42AK4112
Product Name Chip Resistor - Surface Mount RES SMD 7.5K OHM 1% 1/5W 0402 Res, 7.5K, 1%, 0.2W, Thick Film, 0402 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2553FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details