ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR01MZPF5602

Description
56 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
56 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ESR01MZPF5602-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
ESR01MZPF5602-ND
Chip Resistor - Surface Mount ESR01MZPF5602-ND
56 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES SMD 56K OHM 1% 1/5W 0402 - 687-ESR01MZPF5602 - Utmel Electronic Limited
Hong Kong, China
RES SMD 56K OHM 1% 1/5W 0402
687-ESR01MZPF5602
RES SMD 56K OHM 1% 1/5W 0402 687-ESR01MZPF5602
RES SMD 56K OHM 1% 1/5W 0402

RES SMD 56K OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number ESR01MZPF5602-ND 687-ESR01MZPF5602
Product Name Chip Resistor - Surface Mount RES SMD 56K OHM 1% 1/5W 0402
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers