ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR01MZPF20R0

Description
RES 20 OHM 1% 1/5W 0402
Request a Quote Datasheet
Description
RES 20 OHM 1% 1/5W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR01MZPF20R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR01MZPF20R0CT-ND
Chip Resistor - Surface Mount 846-ESR01MZPF20R0CT-ND
RES 20 OHM 1% 1/5W 0402

RES 20 OHM 1% 1/5W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR01MZPF20R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR01MZPF20R0TR-ND
Chip Resistor - Surface Mount 846-ESR01MZPF20R0TR-ND
RES 20 OHM 1% 1/5W 0402

RES 20 OHM 1% 1/5W 0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - ESR01MZPF20R0 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ESR01MZPF20R0
Resistors - Chip Resistor - Surface Mount ESR01MZPF20R0
ANTI-SURGE CHIP RESISTORS: ROHM'

ANTI-SURGE CHIP RESISTORS: ROHM'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 846-ESR01MZPF20R0CT-ND ESR01MZPF20R0
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details