ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount ESR01MZPF15R0

Description
RES 15 OHM 1% 1/5W 0402
Request a Quote Datasheet
Description
RES 15 OHM 1% 1/5W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-ESR01MZPF15R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR01MZPF15R0CT-ND
Chip Resistor - Surface Mount 846-ESR01MZPF15R0CT-ND
RES 15 OHM 1% 1/5W 0402

RES 15 OHM 1% 1/5W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR01MZPF15R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR01MZPF15R0DKR-ND
Chip Resistor - Surface Mount 846-ESR01MZPF15R0DKR-ND
RES 15 OHM 1% 1/5W 0402

RES 15 OHM 1% 1/5W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-ESR01MZPF15R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-ESR01MZPF15R0TR-ND
Chip Resistor - Surface Mount 846-ESR01MZPF15R0TR-ND
15 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 846-ESR01MZPF15R0CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers