Automotive Transient Voltage Suppressor
27V, 230W, AUTOMOTIVE TRANSIENT
27V, 230W, AUTOMOTIVE TRANSIENT
27V, 230W, AUTOMOTIVE TRANSIENT
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 646537 | 846-ESDCAN27YPAFHTRBCT-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |
| RoHS Compliant | RoHS | |
| Package | DFN1010-3W | 3-XFDFN |
| Pin Count | 3 | |
| Configuration | Single |