27V, 180W, AUTOMOTIVE TRANSIENT
27V, 180W, AUTOMOTIVE TRANSIENT
27V, 180W, AUTOMOTIVE TRANSIENT
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-ESDCAN27HPYFHT116DKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 180 watts |
| VC | 47.5 volts |