24V, 220W, AUTOMOTIVE TRANSIENT
24V, 220W, AUTOMOTIVE TRANSIENT
24V, 220W, AUTOMOTIVE TRANSIENT
Automotive Transient Voltage Suppressor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 846-ESDCAN24YXAFHTRBCT-ND | 646534 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | 3-XFDFN | DFN1010-3W |
| Peak Pulse Power | 220 watts | |
| VC | 38.5 volts | |
| VBR | 25.5 volts |