24V, 180W, AUTOMOTIVE TRANSIENT
24V, 180W, AUTOMOTIVE TRANSIENT
24V, 180W, AUTOMOTIVE TRANSIENT
Transient Voltage Suppressor SOT-23
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 846-ESDCAN24HPYFHT116CT-ND | 646548 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |
| Peak Pulse Power | 180 watts | |
| VC | 43.5 volts | |
| VBR | 25.5 volts |