5V, 200W, BI-DIRECTIONAL, TRANSI
5V, 200W, BI-DIRECTIONAL, TRANSI
5V, 200W, BI-DIRECTIONAL, TRANSI
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-ESD6V8FMT106CT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOT323; SC-70, SOT-323 |
| Peak Pulse Power | 200 watts |