5V, 180W, AUTOMOTIVE TRANSIENT V
5V, 180W, AUTOMOTIVE TRANSIENT V
5V, 180W, AUTOMOTIVE TRANSIENT V
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-ESD6V8ASAFHT2RBTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-882 |
| Peak Pulse Power | 180 watts |
| VC | 20 volts |