TVS DIODE 12VWM 30VC DFN10062W
TVS DIODE 12VWM 30VC DFN10062W
12V 95W Transient Voltage Suppressor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-ESD16VASAFHT2RBTR-ND | 265410 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Package | SOD-882 | SOD-882 |
| Peak Pulse Power | 95 watts | |
| VC | 30 volts | |
| VBR | 15.96 volts |