ROHM Semiconductor USA, LLC Esd Protection Device, Aec-Q101, Sot-553; Clamping Voltage Vc Max Rohm EMZT6.8EFHT2R

Description
ESD PROTECTION DEVICE, AEC-Q101, SOT-553; Clamping Voltage Vc Max:-; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:6.8V; Power Dissipation Pd:150mW; Product Range:EMZT6 Series; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
ESD PROTECTION DEVICE, AEC-Q101, SOT-553; Clamping Voltage Vc Max:-; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:6.8V; Power Dissipation Pd:150mW; Product Range:EMZT6 Series; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd Protection Device, Aec-Q101, Sot-553; Clamping Voltage Vc Max Rohm - 27AC4799 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, Aec-Q101, Sot-553; Clamping Voltage Vc Max Rohm
27AC4799
Esd Protection Device, Aec-Q101, Sot-553; Clamping Voltage Vc Max Rohm 27AC4799
ESD PROTECTION DEVICE, AEC-Q101, SOT-553; Clamping Voltage Vc Max:-; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:6.8V; Power Dissipation Pd:150mW; Product Range:EMZT6 Series; Automotive Qualification RoHS Compliant: Yes

ESD PROTECTION DEVICE, AEC-Q101, SOT-553; Clamping Voltage Vc Max:-; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:6.8V; Power Dissipation Pd:150mW; Product Range:EMZT6 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 27AC4799
Product Name Esd Protection Device, Aec-Q101, Sot-553; Clamping Voltage Vc Max Rohm
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2469775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD231-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A12T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details