ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Arrays - EMZ8 EMZ8

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 051200-EMZ8 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz, 260MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: EMT6 Maximum Current Collector: 150mA, 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 12V Max Vce (sat): 400mV @ 5mA, 50mA / 250mV @ 10mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V / 270 @ 10mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 051200-EMZ8 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz, 260MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: EMT6 Maximum Current Collector: 150mA, 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 12V Max Vce (sat): 400mV @ 5mA, 50mA / 250mV @ 10mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V / 270 @ 10mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - EMZ8 - 051200-EMZ8 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - EMZ8
051200-EMZ8
TRANSISTORS - Transistors (BJT) - Arrays - EMZ8 051200-EMZ8
Manufacturer: Rohm Semiconductor Win Source Part Number: 051200-EMZ8 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz, 260MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: EMT6 Maximum Current Collector: 150mA, 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 12V Max Vce (sat): 400mV @ 5mA, 50mA / 250mV @ 10mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V / 270 @ 10mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 051200-EMZ8
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz, 260MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT6
Maximum Current Collector: 150mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 12V
Max Vce (sat): 400mV @ 5mA, 50mA / 250mV @ 10mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V / 270 @ 10mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 051200-EMZ8
Product Name TRANSISTORS - Transistors (BJT) - Arrays - EMZ8
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1922407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Logic - Translators, Level Shifters - 100391PC - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; TTL
View Details