ROHM Semiconductor USA, LLC Rf Transistor, Aec-Q101, Npn, 2.2K/47K; Digital Transistor Polarity Rohm EMH10FHAT2R

Description
RF TRANSISTOR, AEC-Q101, NPN, 2.2K/47K; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
Datasheet
Description
RF TRANSISTOR, AEC-Q101, NPN, 2.2K/47K; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Transistor, Aec-Q101, Npn, 2.2K/47K; Digital Transistor Polarity Rohm - 24AC4880 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, Npn, 2.2K/47K; Digital Transistor Polarity Rohm
24AC4880
Rf Transistor, Aec-Q101, Npn, 2.2K/47K; Digital Transistor Polarity Rohm 24AC4880
RF TRANSISTOR, AEC-Q101, NPN, 2.2K/47K; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

RF TRANSISTOR, AEC-Q101, NPN, 2.2K/47K; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AC4880
Product Name Rf Transistor, Aec-Q101, Npn, 2.2K/47K; Digital Transistor Polarity Rohm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details