ROHM Semiconductor USA, LLC Trans, Npn/pnp, 50V, Sot-563; Digital Transistor Polarity Rohm EMD9FHAT2R

Description
TRANS, NPN/PNP, 50V, SOT-563; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; ResistorRoHS Compliant: Yes
Description
TRANS, NPN/PNP, 50V, SOT-563; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; ResistorRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trans, Npn/pnp, 50V, Sot-563; Digital Transistor Polarity Rohm - 78Y8308 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn/pnp, 50V, Sot-563; Digital Transistor Polarity Rohm
78Y8308
Trans, Npn/pnp, 50V, Sot-563; Digital Transistor Polarity Rohm 78Y8308
TRANS, NPN/PNP, 50V, SOT-563; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; ResistorRoHS Compliant: Yes

TRANS, NPN/PNP, 50V, SOT-563; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; ResistorRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78Y8308
Product Name Trans, Npn/pnp, 50V, Sot-563; Digital Transistor Polarity Rohm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details