Manufacturer: Rohm Semiconductor
Win Source Part Number: 051179-EMD5T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k, 4.7k
Resistor - Emitter Base (R2) (Ohms): 47k, 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMT6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 68 @ 5mA, 5V / 30 @ 10mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Logic Level Translators |
| Product Number | 051179-EMD5T2R |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMD5T2R |