ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMD30T2R EMD30T2R

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 015302-EMD30T2R Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz, 260MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k, 1k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: EMT6 Maximum Current Collector: 100mA, 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 30V Max Vce (sat): 300mV @ 500μA, 10mA / 300mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 30 @ 5mA, 5V / 140 @ 100mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 015302-EMD30T2R Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz, 260MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k, 1k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: EMT6 Maximum Current Collector: 100mA, 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 30V Max Vce (sat): 300mV @ 500μA, 10mA / 300mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 30 @ 5mA, 5V / 140 @ 100mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMD30T2R - 015302-EMD30T2R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMD30T2R
015302-EMD30T2R
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMD30T2R 015302-EMD30T2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 015302-EMD30T2R Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz, 260MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k, 1k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: EMT6 Maximum Current Collector: 100mA, 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 30V Max Vce (sat): 300mV @ 500μA, 10mA / 300mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 30 @ 5mA, 5V / 140 @ 100mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 015302-EMD30T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz, 260MHz
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k, 1k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: EMT6
Maximum Current Collector: 100mA, 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 30V
Max Vce (sat): 300mV @ 500μA, 10mA / 300mV @ 2.5mA, 50mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 5mA, 5V / 140 @ 100mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 015302-EMD30T2R
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMD30T2R
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1906009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Sct0
Output Type 3 state, open drain
View Details
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0104GU12X - Nexperia B.V.
Specs
Package Type SOT1174-1 SOT1174-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
5 suppliers