ROHM Semiconductor USA, LLC Rf Transistor, Aec-Q101, Pnp, 47K/47K; Digital Transistor Polarity Rohm EMB2FHAT2R

Description
RF TRANSISTOR, AEC-Q101, PNP, 47K/47K; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
Datasheet
Description
RF TRANSISTOR, AEC-Q101, PNP, 47K/47K; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Transistor, Aec-Q101, Pnp, 47K/47K; Digital Transistor Polarity Rohm - 24AC4872 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, Pnp, 47K/47K; Digital Transistor Polarity Rohm
24AC4872
Rf Transistor, Aec-Q101, Pnp, 47K/47K; Digital Transistor Polarity Rohm 24AC4872
RF TRANSISTOR, AEC-Q101, PNP, 47K/47K; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

RF TRANSISTOR, AEC-Q101, PNP, 47K/47K; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AC4872
Product Name Rf Transistor, Aec-Q101, Pnp, 47K/47K; Digital Transistor Polarity Rohm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers