ZENER DIODE, 0.15W, 27V, SOD-523; Zener Voltage Vz Typ:27V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 27V 150MW EMD2
DIODE ZENER 27V 150MW EMD2
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 81Y6082 | EDZVT2R27B | EDZVT2R27B |
| Product Name | Zener Diode, 0.15W, 27V, Sod-523; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | SOD-523; SOD-523 | EMD2 | SOD-523; SC-79, SOD-523 |
| Pin Count | 2 | ||
| RoHS Compliant | RoHS | ||
| VZ | 27 volts | 27 volts | 27 volts |
| PD | 150 milliwatts |