ZENER DIODE, 2V, 0.15W, SOD-523; Zener Voltage Vz Typ:2V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes
Single 2.02V~2.2V 150mW 2V SOD-523 Zener Diodes ROHS
DIODE ZENER 2V 150MW EMD2
Zener Diodes Diode Zener Sgl 2V 150mW
DIODE ZENER 2V 150MW EMD2
| Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 81AC4704 | EDZVT2R2.0B | EDZVT2R2.0B | EDZVT2R2.0B | EDZVT2R2.0B |
| Product Name | Zener Diode, 2V, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm | Diodes >> Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-523; SOD-523 | SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523-2 | EMD2 |
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 2 volts | 2 volts | 2 volts | 2 volts | |
| PD | 150 milliwatts | 150 milliwatts |