ROHM Semiconductor USA, LLC 10V 150MW Zener Diode EDZVT2R10B

Description
DIODE ZENER 10V 150MW EMD2 Product overview: EDZVT2R10B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R10B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 10V 150MW EMD2 Product overview: EDZVT2R10B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R10B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V 150MW Zener Diode - 287-EDZVT2R10B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 150MW Zener Diode
287-EDZVT2R10B
10V 150MW Zener Diode 287-EDZVT2R10B
DIODE ZENER 10V 150MW EMD2 Product overview: EDZVT2R10B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R10B can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 150MW EMD2 Product overview: EDZVT2R10B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R10B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - EDZVT2R10B - 1035837-EDZVT2R10B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - EDZVT2R10B
1035837-EDZVT2R10B
Diodes - Zener - Single - EDZVT2R10B 1035837-EDZVT2R10B
Manufacturer: Rohm Semiconductor Win Source Part Number: 1035837-EDZVT2R10B Packaging: Reel - TR Mounting: SMD (SMT) Current - Reverse Leakage @ Vr: 100nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1035837-EDZVT2R10B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 100nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: EMD2
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diodes - 1332970P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1332970P
Zener Diodes 1332970P
Zener Diode 150mW 10V SOD-523

Zener Diode 150mW 10V SOD-523

Supplier's Site
Zener Diodes - 1332970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1332970
Zener Diodes 1332970
Zener Diode 150mW 10V SOD-523

Zener Diode 150mW 10V SOD-523

Supplier's Site
Zener Diode, 0.15W, 10V, Sod-523; Zener Voltage Vz Typ Rohm - 81Y6074 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.15W, 10V, Sod-523; Zener Voltage Vz Typ Rohm
81Y6074
Zener Diode, 0.15W, 10V, Sod-523; Zener Voltage Vz Typ Rohm 81Y6074
ZENER DIODE, 0.15W, 10V, SOD-523; Zener Voltage Vz Typ:10V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.15W, 10V, SOD-523; Zener Voltage Vz Typ:10V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Zener Diodes - EDZVT2R10B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
EDZVT2R10B
Diodes >> Zener Diodes EDZVT2R10B
Single 9.77V~10.21V 150mW 10V SOD-523 Zener Diodes ROHS

Single 9.77V~10.21V 150mW 10V SOD-523 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - EDZVT2R10B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
EDZVT2R10B
Discrete Semiconductor Products - Diodes - Zener EDZVT2R10B
DIODE ZENER 10V 150MW EMD2

DIODE ZENER 10V 150MW EMD2

Supplier's Site
Single Zener Diodes - EDZVT2R10B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
EDZVT2R10B
Single Zener Diodes EDZVT2R10B
DIODE ZENER 10V 150MW EMD2

DIODE ZENER 10V 150MW EMD2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
EDZVT2R10B
Zener Diodes EDZVT2R10B
Zener Diodes Diode Zener Sgl 9.99V 150mW

Zener Diodes Diode Zener Sgl 9.99V 150mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-EDZVT2R10B 1035837-EDZVT2R10B 1332970P 1332970 81Y6074 EDZVT2R10B EDZVT2R10B EDZVT2R10B EDZVT2R10B
Product Name 10V 150MW Zener Diode Diodes - Zener - Single - EDZVT2R10B Zener Diodes Zener Diodes Zener Diode, 0.15W, 10V, Sod-523; Zener Voltage Vz Typ Rohm Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Package Tape & Reel (TR) EMD2 SOD-523; SOD-523 SOD-523; Sod-523 SOD-523; SOD-523 SOD-523 EMD2 SOD-523; SC-79, SOD-523 SOD-523; SOD-523-2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms
PD 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B20,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1660438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details