The EDZVFH15B is a Zener diode from ROHM Semiconductor, qualified under AEC-Q101, ensuring high reliability for automotive applications. It features a power dissipation rating of 150 mW and operates within a junction temperature range of -55°C to 150°C. The diode is designed for voltage regulation, making it suitable for various electronic circuits. It is packaged in a small mold type and is available in embossed tape for automated assembly, with a reel size of 180 mm and a taping width of 8 mm, containing 8000 pieces per reel. The Zener voltage for this part is specified between 14.34 V and 14.98 V, with a maximum reverse current of 42 µA at a specified test current. The device's dynamic impedance is characterized, providing essential parameters for circuit design.
ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | EDZVFH15B | EDZVFH15B |
| Product Name | 150mW 15V, SOD-523, Zener Diode for Automotive | Zener Diode (corresponds to AEC-Q101) |
| Package | EMD2M_T2R | SOD-523; SOD-523 |
| Pin Count | 2 | 2 |
| RoHS Compliant | RoHS | RoHS |