ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 822307-EDZV33B
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | EDZV33B | EDZV33B | 822307-EDZV33B |
| Product Name | 150mW 33V, SOD-523, Zener Diode | Zener Diode | Miscellaneous - EDZV33B |
| Package | EMD2M_T2R | SOD-523; SOD-523 | |
| Pin Count | 2 | 2 | |
| RoHS Compliant | RoHS | RoHS |