ROHM Semiconductor USA, LLC 6.2V 150MW Zener Diode EDZTE616.2B

Description
DIODE ZENER 6.2V 150MW EMD2 Product overview: EDZTE616.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE616.2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.2V 150MW EMD2 Product overview: EDZTE616.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE616.2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V 150MW Zener Diode - 287-EDZTE616.2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 150MW Zener Diode
287-EDZTE616.2B
6.2V 150MW Zener Diode 287-EDZTE616.2B
DIODE ZENER 6.2V 150MW EMD2 Product overview: EDZTE616.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE616.2B can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 150MW EMD2 Product overview: EDZTE616.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE616.2B can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - EDZTE616.2B - 015184-EDZTE616.2B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - EDZTE616.2B
015184-EDZTE616.2B
Diodes - Zener - Single - EDZTE616.2B 015184-EDZTE616.2B
Manufacturer: Rohm Semiconductor Win Source Part Number: 015184-EDZTE616.2B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 1μA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 015184-EDZTE616.2B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 1μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: EMD2
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
EDZTE616.2B
Zener Diodes EDZTE616.2B
Zener Diodes 6.2V 100MW

Zener Diodes 6.2V 100MW

Buy Now Datasheet
Single Zener Diodes - EDZTE616.2B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
EDZTE616.2B
Single Zener Diodes EDZTE616.2B
DIODE ZENER 6.2V 150MW EMD2

DIODE ZENER 6.2V 150MW EMD2

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - EDZTE616.2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
EDZTE616.2B
Discrete Semiconductor Products - Diodes - Zener EDZTE616.2B
DIODE ZENER 6.2V 150MW EMD2

DIODE ZENER 6.2V 150MW EMD2

Supplier's Site
DIODE ZENER 6.2V 150MW EMD2 - 687-EDZTE616.2B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 6.2V 150MW EMD2
687-EDZTE616.2B
DIODE ZENER 6.2V 150MW EMD2 687-EDZTE616.2B
DIODE ZENER 6.2V 150MW EMD2

DIODE ZENER 6.2V 150MW EMD2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-EDZTE616.2B 015184-EDZTE616.2B EDZTE616.2B EDZTE616.2B EDZTE616.2B 687-EDZTE616.2B
Product Name 6.2V 150MW Zener Diode Diodes - Zener - Single - EDZTE616.2B Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 6.2V 150MW EMD2
Package Tape & Reel (TR) EMD2 SOD-523; SC-79, SOD-523 EMD2 SOD-523; SC-79, SOD-523
RoHS Compliant RoHS RoHS
ZZT 60 ohms 60 ohms 60 ohms 60 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Declining; Not For New Designs Removed; Obsolete Declining; Not For New Designs
Unlock Full Specs
to access all available technical data