ROHM Semiconductor USA, LLC 20V 150MW Zener Diode EDZTE6120B

Description
DIODE ZENER 20V 150MW EMD2 Product overview: EDZTE6120B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE6120B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 20V 150MW EMD2 Product overview: EDZTE6120B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE6120B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 150MW Zener Diode - 287-EDZTE6120B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 150MW Zener Diode
287-EDZTE6120B
20V 150MW Zener Diode 287-EDZTE6120B
DIODE ZENER 20V 150MW EMD2 Product overview: EDZTE6120B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE6120B can be used for catalog matching and distributor lookup.

DIODE ZENER 20V 150MW EMD2 Product overview: EDZTE6120B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE6120B can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - EDZTE6120B - 051060-EDZTE6120B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - EDZTE6120B
051060-EDZTE6120B
Diodes - Zener - Single - EDZTE6120B 051060-EDZTE6120B
Manufacturer: Rohm Semiconductor Win Source Part Number: 051060-EDZTE6120B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 85 Ohm Family Name: EDZ20B Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Alternative Parts (Cross-Reference): MAZS200GLL; MAZS2000L; BZX584B20-M0 RSG; BZX584B20 RSG; Introduction Date: January 05, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 051060-EDZTE6120B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 85 Ohm
Family Name: EDZ20B
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: EMD2
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): MAZS200GLL; MAZS2000L; BZX584B20-M0 RSG; BZX584B20 RSG;
Introduction Date: January 05, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - EDZTE6120B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
EDZTE6120B
Discrete Semiconductor Products - Diodes - Zener EDZTE6120B
DIODE ZENER 20V 150MW EMD2

DIODE ZENER 20V 150MW EMD2

Supplier's Site
DIODE ZENER 20V 150MW EMD2 - 687-EDZTE6120B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 20V 150MW EMD2
687-EDZTE6120B
DIODE ZENER 20V 150MW EMD2 687-EDZTE6120B
DIODE ZENER 20V 150MW EMD2

DIODE ZENER 20V 150MW EMD2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-EDZTE6120B 051060-EDZTE6120B EDZTE6120B 687-EDZTE6120B
Product Name 20V 150MW Zener Diode Diodes - Zener - Single - EDZTE6120B Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 20V 150MW EMD2
Package Tape & Reel (TR) EMD2 EMD2 SOD-523; SC-79, SOD-523
RoHS Compliant RoHS RoHS
ZZT 85 ohms 85 ohms 85 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Declining; Not For New Designs Removed; Obsolete Declining; Not For New Designs
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B27,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers