Manufacturer: Rohm Semiconductor
Win Source Part Number: 870116-EDZCGTE616.8B
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
TRANSIENT VOLT SUPPRESSOR SMD Product overview: EDZCGTE616.8B from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-EDZCGTE616.8B can be used for catalog matching and distributor lookup.
TRANSIENT VOLT SUPPRESSOR SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 870116-EDZCGTE616.8B | 144-EDZCGTE616.8B | EDZCGTE616.8B |
| Product Name | TVS - TVS - Diodes - EDZCGTE616.8B | SMD TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single |