ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Diodes - Zener - Single DZ2405600L

Description
Win Source Part Number: 1056567-DZ2405600L Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Alternative Parts (Cross-Reference): BZX84C5V6-E3-08; BZX384C5V6-E3-08; BZX384C5V6-HE3-08; AZ23C5V6-7-F; DZ23C5V6-7-F; AZ23C5V6W-7-F; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Rohm Semiconductor Other Names: 846-DZ2405600LTR Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1056567-DZ2405600L Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Alternative Parts (Cross-Reference): BZX84C5V6-E3-08; BZX384C5V6-E3-08; BZX384C5V6-HE3-08; AZ23C5V6-7-F; DZ23C5V6-7-F; AZ23C5V6W-7-F; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Rohm Semiconductor Other Names: 846-DZ2405600LTR Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1056567-DZ2405600L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1056567-DZ2405600L
Discrete Semiconductor Products - Diodes - Zener - Single 1056567-DZ2405600L
Win Source Part Number: 1056567-DZ2405600L Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Alternative Parts (Cross-Reference): BZX84C5V6-E3-08; BZX384C5V6-E3-08; BZX384C5V6-HE3-08; AZ23C5V6-7-F; DZ23C5V6-7-F; AZ23C5V6W-7-F; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Rohm Semiconductor Other Names: 846-DZ2405600LTR Product Status: Obsolete

Win Source Part Number: 1056567-DZ2405600L
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Alternative Parts (Cross-Reference): BZX84C5V6-E3-08; BZX384C5V6-E3-08; BZX384C5V6-HE3-08; AZ23C5V6-7-F; DZ23C5V6-7-F; AZ23C5V6W-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: 846-DZ2405600LTR
Product Status: Obsolete

Buy Now
Single Zener Diodes - DZ2405600L - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DZ2405600L
Single Zener Diodes DZ2405600L
DIODE ZENER 5.6V 2W SMD

DIODE ZENER 5.6V 2W SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes
Product Number 1056567-DZ2405600L DZ2405600L
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C11,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1220291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details