ROHM Semiconductor USA, LLC Transistor, Rf, Npn, 50V, 200Mhz, Sot-346-3; Digital Transistor Polarity Rohm DTD114EKT146

Description
TRANSISTOR, RF, NPN, 50V, 200MHZ, SOT-346-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
Description
TRANSISTOR, RF, NPN, 50V, 200MHZ, SOT-346-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Rf, Npn, 50V, 200Mhz, Sot-346-3; Digital Transistor Polarity Rohm - 40P2998 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Rf, Npn, 50V, 200Mhz, Sot-346-3; Digital Transistor Polarity Rohm
40P2998
Transistor, Rf, Npn, 50V, 200Mhz, Sot-346-3; Digital Transistor Polarity Rohm 40P2998
TRANSISTOR, RF, NPN, 50V, 200MHZ, SOT-346-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes

TRANSISTOR, RF, NPN, 50V, 200MHZ, SOT-346-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40P2998
Product Name Transistor, Rf, Npn, 50V, 200Mhz, Sot-346-3; Digital Transistor Polarity Rohm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details