ROHM Semiconductor USA, LLC Transistor, Digital, Npn; Digital Transistor Polarity Rohm DTC144EETL

Description
TRANSISTOR, DIGITAL, NPN; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; RF Transistor Case:EMT RoHS Compliant: Yes
Description
TRANSISTOR, DIGITAL, NPN; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; RF Transistor Case:EMT RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Digital, Npn; Digital Transistor Polarity Rohm - 74M0740 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Digital, Npn; Digital Transistor Polarity Rohm
74M0740
Transistor, Digital, Npn; Digital Transistor Polarity Rohm 74M0740
TRANSISTOR, DIGITAL, NPN; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; RF Transistor Case:EMT RoHS Compliant: Yes

TRANSISTOR, DIGITAL, NPN; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; RF Transistor Case:EMT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M0740
Product Name Transistor, Digital, Npn; Digital Transistor Polarity Rohm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details